Texas Instruments AM1808 Sitara Processor AM1808EZWT4

Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet
Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1808 Sitara Processor - AM1808EZWT4 - Texas Instruments
Dallas, TX, United States
AM1808 Sitara Processor
AM1808EZWT4
AM1808 Sitara Processor AM1808EZWT4
Sitara Processor 361-NFBGA

Sitara Processor 361-NFBGA

Buy Now Datasheet
Microprocessors - 296-39680-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39680-ND
Microprocessors 296-39680-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1808EZWT4 - 844931-AM1808EZWT4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1808EZWT4
844931-AM1808EZWT4
Embedded - Embedded - Microprocessors - AM1808EZWT4 844931-AM1808EZWT4
Manufacturer: Texas Instruments Win Source Part Number: 844931-AM1808EZWT4 Series: Sitara™ Features: Microprocessor IC series Package: Tray Family Name: AM1808 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AM1808EZWT4-ND, -296-39680-ND, 296-39680

Manufacturer: Texas Instruments
Win Source Part Number: 844931-AM1808EZWT4
Series: Sitara™
Features: Microprocessor IC series
Package: Tray
Family Name: AM1808
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AM1808EZWT4-ND, -296-39680-ND, 296-39680

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 32bit 375MHz Embedded Microprocessor MPU
694-AM1808EZWT4
Automotive 32-bit 32bit 375MHz Embedded Microprocessor MPU 694-AM1808EZWT4
MPU AM18x RISC 32bit 375MHz 1.8V/3.3V Automotive 361-Pin NFBGA Tray Product overview: AM1808EZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 375MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 375MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZWT4 can be used for catalog matching and distributor lookup.

MPU AM18x RISC 32bit 375MHz 1.8V/3.3V Automotive 361-Pin NFBGA Tray Product overview: AM1808EZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 375MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 375MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZWT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM1808EZWT4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1808EZWT4
Microprocessors AM1808EZWT4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM1808EZWT4
Microprocessors - MPU AM1808EZWT4
Microprocessors - MPU Sitara Processor

Microprocessors - MPU Sitara Processor

Buy Now Datasheet
Microprocessors - AM1808EZWT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1808EZWT4
Microprocessors AM1808EZWT4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microprocessors - AM1808EZWT4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1808EZWT4
Embedded - Microprocessors AM1808EZWT4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1808EZWT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1808EZWT4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1808EZWT4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1808EZWT4 296-39680-ND 844931-AM1808EZWT4 694-AM1808EZWT4 AM1808EZWT4 AM1808EZWT4 AM1808EZWT4 AM1808EZWT4 AM1808EZWT4
Product Name AM1808 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM1808EZWT4 Automotive 32-bit 32bit 375MHz Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.3
Package Type Other; NFBGA Other; 361-LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 375 to 456 MHz 456 MHz 30 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers