Intel Corporation Ethernet Interface - SCD243110QCD SCD243110QCD

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003112-SCD243110QCD Packaging: Bulk Number of Channels: 4 Number of Pins: 100 Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 7 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003112-SCD243110QCD Packaging: Bulk Number of Channels: 4 Number of Pins: 100 Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 7 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - SCD243110QCD - 1003112-SCD243110QCD - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - SCD243110QCD
1003112-SCD243110QCD
Ethernet Interface - SCD243110QCD 1003112-SCD243110QCD
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003112-SCD243110QCD Packaging: Bulk Number of Channels: 4 Number of Pins: 100 Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 7 V Max Operating Temperature: 70 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003112-SCD243110QCD
Packaging: Bulk
Number of Channels: 4
Number of Pins: 100
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 7 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1003112-SCD243110QCD
Product Name Ethernet Interface - SCD243110QCD
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9952YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details