Microcontroller, 16-Bit, 8096 CPU, 40MHz, CMOS, PQFP100, SQFP-100 Product overview: SB80C196NU from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SB80C196NU can be used for catalog matching and distributor lookup.
Microcontroller, 16-Bit, 8096 CPU, 40MHz, CMOS, PQFP100
80C196NU - Microcontroller IC 16-Bit 40MHz 48KB (48K x 8) ROM 100-SQFP
16-BIT, 8096 CPU, 40MHZ
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SB80C196NU | SB80C196NU | SB80C196NU | SB80C196NU |
| Product Name | 16-bit 40MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| Package Type | QFP; Other; QFP100 | QFP; Other; 100-QFP | Other; 100-QFP | |
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 1 KB | 1 KB |