Intel Corporation Microprocessors SB80C188EC13

Description
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP
Request a Quote Datasheet
Description
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 803618-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
803618-ND
Microprocessors 803618-ND
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

Buy Now Datasheet
16-bit 13MHz Embedded Microprocessor MPU - 694-SB80C188EC13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-SB80C188EC13
16-bit 13MHz Embedded Microprocessor MPU 694-SB80C188EC13
16-BIT, 13MHz, MICROPROCESSOR, PQFP100, SHRINK, QFP-100 Product overview: SB80C188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80C188EC13 can be used for catalog matching and distributor lookup.

16-BIT, 13MHz, MICROPROCESSOR, PQFP100, SHRINK, QFP-100 Product overview: SB80C188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80C188EC13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - SB80C188EC13 - 793878-SB80C188EC13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SB80C188EC13
793878-SB80C188EC13
Embedded - Embedded - Microprocessors - SB80C188EC13 793878-SB80C188EC13
Manufacturer: Intel Win Source Part Number: 793878-SB80C188EC13 Series: i186 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 13MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-BFQFP Additional Interfaces: Serial Communications Unit (SCU) Part Status: Obsolete(EOL) Family Name: 80C188EC Categories: Integrated Circuits (ICs) Manufacturer Package: 100-SQFP Alternative Parts (Cross-Reference): YW80C188EC20; SB80C188EC20; Introduction Date: May 01, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 793878-SB80C188EC13
Series: i186
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 13MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-BFQFP
Additional Interfaces: Serial Communications Unit (SCU)
Part Status: Obsolete(EOL)
Family Name: 80C188EC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-SQFP
Alternative Parts (Cross-Reference): YW80C188EC20; SB80C188EC20;
Introduction Date: May 01, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SB80C188EC13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SB80C188EC13
Integrated Circuits (ICs) - Embedded - Microprocessors SB80C188EC13
IC MPU I186 13MHZ 100SQFP

IC MPU I186 13MHZ 100SQFP

Supplier's Site
Microprocessors - SB80C188EC13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SB80C188EC13
Microprocessors SB80C188EC13
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 803618-ND 694-SB80C188EC13 793878-SB80C188EC13 SB80C188EC13 SB80C188EC13
Product Name Microprocessors 16-bit 13MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SB80C188EC13 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186 80C186 80C186
Supply Voltage 5V 5V 5.0V
Package Type Other; 100-BFQFP QFP QFP; Other; 100-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NSE7KNKB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5728AABCXA - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - 1338339-AT91SAM9XE512B-QU - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers