Intel Corporation 32-bit 50MHz Embedded Microprocessor MPU SB80486DX2SC50

Description
RISC Microprocessor, 32-Bit, 50MHz, CMOS, PQFP208, SHRINK, QFP-208 Product overview: SB80486DX2SC50 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80486DX2SC50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microprocessor, 32-Bit, 50MHz, CMOS, PQFP208, SHRINK, QFP-208 Product overview: SB80486DX2SC50 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80486DX2SC50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 50MHz Embedded Microprocessor MPU - 694-SB80486DX2SC50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz Embedded Microprocessor MPU
694-SB80486DX2SC50
32-bit 50MHz Embedded Microprocessor MPU 694-SB80486DX2SC50
RISC Microprocessor, 32-Bit, 50MHz, CMOS, PQFP208, SHRINK, QFP-208 Product overview: SB80486DX2SC50 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80486DX2SC50 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 50MHz, CMOS, PQFP208, SHRINK, QFP-208 Product overview: SB80486DX2SC50 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80486DX2SC50 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1041056-SB80486DX2SC50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1041056-SB80486DX2SC50
Integrated Circuits (ICs) - Embedded - Microprocessors 1041056-SB80486DX2SC50
Win Source Part Number: 1041056-SB80486DX2SC 50 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: 2156-SB80486DX2SC50, INTINTSB80486DX2SC50 RoHS Status: Not applicable

Win Source Part Number: 1041056-SB80486DX2SC50
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 2156-SB80486DX2SC50,INTINTSB80486DX2SC50
RoHS Status: Not applicable

Buy Now Datasheet
Microprocessors - SB80486DX2SC50 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
SB80486DX2SC50
Microprocessors SB80486DX2SC50
RISC MPU, 32-BIT, 50MHZ PQFP208

RISC MPU, 32-BIT, 50MHZ PQFP208

Supplier's Site Datasheet
Microprocessors - SB80486DX2SC50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SB80486DX2SC50
Microprocessors SB80486DX2SC50
EMBEDDED IntelDX2™ PROCESSOR Microprocessor IC IntelDX2 1 Core, 32-Bit 50MHz 208-SQFP (28x28)

EMBEDDED IntelDX2™ PROCESSOR Microprocessor IC IntelDX2 1 Core, 32-Bit 50MHz 208-SQFP (28x28)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SB80486DX2SC50 1041056-SB80486DX2SC50 SB80486DX2SC50 SB80486DX2SC50
Product Name 32-bit 50MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Architecture RISC RISC RISC
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3
Pin Count 208
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details