IC MCU 8BIT 8KB OTP 44QFP Product overview: S87C51FA24SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C51FA24SF76 can be used for catalog matching and distributor lookup.
MCS 51 87C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) OTP
Manufacturer: Intel
Win Source Part Number: 136389-S87C51FA24SF7
Packaging: Tray
Core Processor: MCS 51
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB OTP 44QFP
MCS 51 87C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) OTP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S87C51FA24SF76 | 810749-ND | 136389-S87C51FA24SF76 | S87C51FA24SF76 | S87C51FA24SF76 |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - S87C51FA24SF76 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 0.2560 KB | 8 KB | 256 KB | 0.2560 KB |
| Package Type | Other; QFP | QFP; Other; 44-QFP | Other; 44-QFP | QFP; Other; 44-QFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz |