Intel Corporation Controllers S82562EH

Description
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 64-QFP
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 64-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 829047-ND - DigiKey
Thief River Falls, MN, United States
Controllers
829047-ND
Controllers 829047-ND
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 64-QFP

Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 64-QFP

Buy Now Datasheet
Interface - Interface - Controllers - S82562EH - 042477-S82562EH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S82562EH
042477-S82562EH
Interface - Interface - Controllers - S82562EH 042477-S82562EH
Manufacturer: Intel Win Source Part Number: 042477-S82562EH Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFP Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 042477-S82562EH
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-QFP
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - S82562EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S82562EH
Integrated Circuits (ICs) - Interface - Controllers S82562EH
IC ETH 10/100 PLC DEV CTRL 64QFP

IC ETH 10/100 PLC DEV CTRL 64QFP

Supplier's Site
Controllers - S82562EH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S82562EH
Controllers S82562EH
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 64-QFP

Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 64-QFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 829047-ND 042477-S82562EH S82562EH S82562EH
Product Name Controllers Interface - Interface - Controllers - S82562EH Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology PCI; Ethernet Ethernet; Ethernet PCI; PCI
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63833-LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers
Telecom - SI3200-BS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1899729P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details