Intel Corporation Embedded - Embedded - Microcontrollers - S80C196NU50 S80C196NU50

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090448-S80C196NU50 Packaging: Bulk Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): S80C196NU50S80C196NU -50; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090448-S80C196NU50 Packaging: Bulk Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): S80C196NU50S80C196NU -50; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S80C196NU50 - 1090448-S80C196NU50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S80C196NU50
1090448-S80C196NU50
Embedded - Embedded - Microcontrollers - S80C196NU50 1090448-S80C196NU50
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090448-S80C196NU50 Packaging: Bulk Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): S80C196NU50S80C196NU -50; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090448-S80C196NU50
Packaging: Bulk
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): S80C196NU50S80C196NU-50;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage

Buy Now
16-bit 50MHz 5V Embedded Microcontroller MCU - 685-S80C196NU50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 50MHz 5V Embedded Microcontroller MCU
685-S80C196NU50
16-bit 50MHz 5V Embedded Microcontroller MCU 685-S80C196NU50
16-Bit MCU, 50MHz, 100-Pin PQFP, 5V, Commercial Product overview: S80C196NU50 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 50MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S80C196NU50 can be used for catalog matching and distributor lookup.

16-Bit MCU, 50MHz, 100-Pin PQFP, 5V, Commercial Product overview: S80C196NU50 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 50MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S80C196NU50 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1090448-S80C196NU50 685-S80C196NU50
Product Name Embedded - Embedded - Microcontrollers - S80C196NU50 16-bit 50MHz 5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
BGA Embedded Microcontroller MCU - 769-ADM5120X-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tray
View Details
6 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers