Intel Corporation Embedded - Embedded - Microcontrollers - S80C196NP25 S80C196NP25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090447-S80C196NP25 Packaging: Bulk Mounting: SMD (SMT) Frequency: 25 MHz Memory Type: ROMless Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 25 µs Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 32
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090447-S80C196NP25 Packaging: Bulk Mounting: SMD (SMT) Frequency: 25 MHz Memory Type: ROMless Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 25 µs Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S80C196NP25 - 1090447-S80C196NP25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S80C196NP25
1090447-S80C196NP25
Embedded - Embedded - Microcontrollers - S80C196NP25 1090447-S80C196NP25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090447-S80C196NP25 Packaging: Bulk Mounting: SMD (SMT) Frequency: 25 MHz Memory Type: ROMless Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 25 µs Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 32

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090447-S80C196NP25
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 25 MHz
Memory Type: ROMless
Peripherals: PWM
RAM Size: 1 kB
Oscillator Type: External
Access Time: 25 µs
Categories: Embedded - Microcontrollers
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 32

Buy Now
16-bit 16BIT 5V 25MHZ Embedded Microcontroller MCU - 685-S80C196NP25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 5V 25MHZ Embedded Microcontroller MCU
685-S80C196NP25
16-bit 16BIT 5V 25MHZ Embedded Microcontroller MCU 685-S80C196NP25
IC MCU 16BIT 5V 25MHZ 100QFP Product overview: S80C196NP25 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 5V, 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 5V, 25MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S80C196NP25 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 5V 25MHZ 100QFP Product overview: S80C196NP25 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 5V, 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 5V, 25MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S80C196NP25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1090447-S80C196NP25 685-S80C196NP25
Product Name Embedded - Embedded - Microcontrollers - S80C196NP25 16-bit 16BIT 5V 25MHZ Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers