Intel Corporation Embedded - Embedded - Microprocessors - S80C186EB25 S80C186EB25

Description
Manufacturer: Intel Win Source Part Number: 836445-S80C186EB25 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 836445-S80C186EB25 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - S80C186EB25 - 836445-S80C186EB25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - S80C186EB25
836445-S80C186EB25
Embedded - Embedded - Microprocessors - S80C186EB25 836445-S80C186EB25
Manufacturer: Intel Win Source Part Number: 836445-S80C186EB25 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 836445-S80C186EB25
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 25MHz Embedded Microprocessor MPU - 694-S80C186EB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz Embedded Microprocessor MPU
694-S80C186EB25
16-bit 25MHz Embedded Microprocessor MPU 694-S80C186EB25
16-BIT, 25MHz, MICROPROCESSOR, PQFP80, EIAJ, QFP-80 Product overview: S80C186EB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S80C186EB25 can be used for catalog matching and distributor lookup.

16-BIT, 25MHz, MICROPROCESSOR, PQFP80, EIAJ, QFP-80 Product overview: S80C186EB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S80C186EB25 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - S80C186EB25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S80C186EB25
Microprocessors S80C186EB25
80C186 Microprocessor IC i186 1 Core, 16-Bit 25MHz 80-PQFP (14x20)

80C186 Microprocessor IC i186 1 Core, 16-Bit 25MHz 80-PQFP (14x20)

Buy Now Datasheet
IC MPU I186 25MHZ 80QFP - 386-S80C186EB25 - Utmel Electronic Limited
Hong Kong, China
IC MPU I186 25MHZ 80QFP
386-S80C186EB25
IC MPU I186 25MHZ 80QFP 386-S80C186EB25
IC MPU I186 25MHZ 80QFP

IC MPU I186 25MHZ 80QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 836445-S80C186EB25 694-S80C186EB25 S80C186EB25 386-S80C186EB25
Product Name Embedded - Embedded - Microprocessors - S80C186EB25 16-bit 25MHz Embedded Microprocessor MPU Microprocessors IC MPU I186 25MHZ 80QFP
Data Bus 16-Bit 16-Bit; 1 Core, 16-Bit
Package Type Other; BQFP QFP; Other; 80-BQFP QFP; Other; PQFP
Microprocessor Family 80C186
Clock Speed 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CX-DP0323T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3517 Sitara Processor - AM3517AZERC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
 - AT91SAM9RL64 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 1.08 to 1.32
Package Type Other; ['LFBGA']
View Details