Intel Corporation Systemboard S5520HCR

Description
Category: Systemboard Win Source Part Number: 1476860-S5520HCR Manufacturer: Intel
Request a Quote
Description
Category: Systemboard Win Source Part Number: 1476860-S5520HCR Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Systemboard - 1476860-S5520HCR - Win Source Electronics
Laguna Hills, CA, United States
Systemboard
1476860-S5520HCR
Systemboard 1476860-S5520HCR
Category: Systemboard Win Source Part Number: 1476860-S5520HCR Manufacturer: Intel

Category: Systemboard
Win Source Part Number: 1476860-S5520HCR
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Computer Motherboards
Product Number 1476860-S5520HCR
Product Name Systemboard
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Motherboard With AMD Athlon 64/ Athlon 64 x2 (AM2 Socket) Processors - EMB-6908T - Aaeon Systems Inc.
Specs
Processor / CPU AMD Athlon
Chipset AMD
Form Factor MiniATX
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details