Intel Corporation Embedded - Embedded - Microprocessors - RPIXP2400BAT RPIXP2400BAT

Description
Manufacturer: Intel Win Source Part Number: 298581-RPIXP2400BAT Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 298581-RPIXP2400BAT Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RPIXP2400BAT - 298581-RPIXP2400BAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RPIXP2400BAT
298581-RPIXP2400BAT
Embedded - Embedded - Microprocessors - RPIXP2400BAT 298581-RPIXP2400BAT
Manufacturer: Intel Win Source Part Number: 298581-RPIXP2400BAT Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 298581-RPIXP2400BAT
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-RPIXP2400BAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-RPIXP2400BAT
Embedded Microprocessor MPU 694-RPIXP2400BAT
Microprocessor, PBGA1356 Product overview: RPIXP2400BAT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RPIXP2400BAT can be used for catalog matching and distributor lookup.

Microprocessor, PBGA1356 Product overview: RPIXP2400BAT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RPIXP2400BAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RPIXP2400BAT
Integrated Circuits (ICs) - Embedded - Microprocessors RPIXP2400BAT
IC MPU INTEL 600MHZ 1356FCBGA

IC MPU INTEL 600MHZ 1356FCBGA

Supplier's Site
Microprocessors - RPIXP2400BAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RPIXP2400BAT
Microprocessors RPIXP2400BAT
Intel® IXP2400 Microprocessor IC Intel® IXP2400 1 Core, 32-Bit 600MHz 1356-FCBGA (37.5x37.5)

Intel® IXP2400 Microprocessor IC Intel® IXP2400 1 Core, 32-Bit 600MHz 1356-FCBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 298581-RPIXP2400BAT 694-RPIXP2400BAT RPIXP2400BAT RPIXP2400BAT
Product Name Embedded - Embedded - Microprocessors - RPIXP2400BAT Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Operating Temperature 0 C (32 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC405GP-3BB200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 516 PBGA
Clock Speed 264 MHz
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9M10C-CU-999 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
6 suppliers