Intel Corporation Embedded - Embedded - Microprocessors - RPIXP2400BA RPIXP2400BA

Description
Manufacturer: Intel Win Source Part Number: 298580-RPIXP2400BA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 298580-RPIXP2400BA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RPIXP2400BA - 298580-RPIXP2400BA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RPIXP2400BA
298580-RPIXP2400BA
Embedded - Embedded - Microprocessors - RPIXP2400BA 298580-RPIXP2400BA
Manufacturer: Intel Win Source Part Number: 298580-RPIXP2400BA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 298580-RPIXP2400BA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microprocessor MPU - 694-RPIXP2400BA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-RPIXP2400BA
Embedded Microprocessor MPU 694-RPIXP2400BA
SAUSALITO NETWORK PROCESSOR Product overview: RPIXP2400BA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RPIXP2400BA can be used for catalog matching and distributor lookup.

SAUSALITO NETWORK PROCESSOR Product overview: RPIXP2400BA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RPIXP2400BA can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - RPIXP2400BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RPIXP2400BA
Microprocessors RPIXP2400BA
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RPIXP2400BA
Integrated Circuits (ICs) - Embedded - Microprocessors RPIXP2400BA
SAUSALITO NETWORK PROCESSOR

SAUSALITO NETWORK PROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 298580-RPIXP2400BA 694-RPIXP2400BA RPIXP2400BA RPIXP2400BA
Product Name Embedded - Embedded - Microprocessors - RPIXP2400BA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 5962-9453202MYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details