RK80546KF0871M -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROPROCESSORS
Intel Corporation
Integrated Circuits (ICs) - Embedded - Microprocessors
RK80546KF0871M
Description
XEON PROCESSOR 64-BIT
-
Quarktwin Technology Ltd.
Description
XEON PROCESSOR 64-BIT
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
RK80546KF0871M |
RK80546KF0871M |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
7 suppliers
Architecture
RISC
Microprocessor Family
AM29000
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details