Microprocessor, 32-Bit, 2400MHz, CMOS, CPGA478, FCPGA-478 Product overview: RK80532PE056512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2400MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2400MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80532PE056512 can be used for catalog matching and distributor lookup.
Win Source Part Number: 955629-RK80532PE0565
Series: *
Categories: Embedded - Microprocessors
Intel® Pentium® 4 Processor Microprocessor IC 2 1 Core, 32-Bit 2.4GHz 478-FCPGA (35x35)
IC MPU 2 2.4GHZ 478FCPGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-RK80532PE056512 | 955629-RK80532PE056512 | RK80532PE056512 | RK80532PE056512 |
| Product Name | 32-bit 2400MHz Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - RK80532PE056512 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.5 | |||
| Pin Count | 478 | |||
| Clock Speed | 133 MHz | 2400 MHz | 2400 MHz |