Intel Corporation 1.60 GHz Embedded Microprocessor MPU RJ80536LC0252M

Description
Pentium M LV 778 (2M Cache, 1.60 GHz) Product overview: RJ80536LC0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80536LC0252M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pentium M LV 778 (2M Cache, 1.60 GHz) Product overview: RJ80536LC0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80536LC0252M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.60 GHz Embedded Microprocessor MPU - 694-RJ80536LC0252M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.60 GHz Embedded Microprocessor MPU
694-RJ80536LC0252M
1.60 GHz Embedded Microprocessor MPU 694-RJ80536LC0252M
Pentium M LV 778 (2M Cache, 1.60 GHz) Product overview: RJ80536LC0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80536LC0252M can be used for catalog matching and distributor lookup.

Pentium M LV 778 (2M Cache, 1.60 GHz) Product overview: RJ80536LC0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80536LC0252M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - RJ80536LC0252M - 955062-RJ80536LC0252M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RJ80536LC0252M
955062-RJ80536LC0252M
Embedded - Embedded - Microprocessors - RJ80536LC0252M 955062-RJ80536LC0252M
Win Source Part Number: 955062-RJ80536LC0252 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955062-RJ80536LC0252M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RJ80536LC0252M 955062-RJ80536LC0252M
Product Name 1.60 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - RJ80536LC0252M
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453201MXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details