Intel Corporation 800MHz Embedded Microprocessor MPU RJ80535VC800512

Description
RISC Microprocessor, 64-Bit, 800MHz, CMOS, PBGA479 Product overview: RJ80535VC800512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535VC800512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microprocessor, 64-Bit, 800MHz, CMOS, PBGA479 Product overview: RJ80535VC800512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535VC800512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHz Embedded Microprocessor MPU - 694-RJ80535VC800512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz Embedded Microprocessor MPU
694-RJ80535VC800512
800MHz Embedded Microprocessor MPU 694-RJ80535VC800512
RISC Microprocessor, 64-Bit, 800MHz, CMOS, PBGA479 Product overview: RJ80535VC800512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535VC800512 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 64-Bit, 800MHz, CMOS, PBGA479 Product overview: RJ80535VC800512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535VC800512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1199057-RJ80535VC800512 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1199057-RJ80535VC800512
Integrated Circuits (ICs) - Embedded - Microprocessors 1199057-RJ80535VC800512
Win Source Part Number: 1199057-RJ80535VC800 512 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel Other Names: IRCINTRJ80535VC80051 2,2156-RJ80535VC8005 12 RoHS Status: RoHS non-compliant

Win Source Part Number: 1199057-RJ80535VC800512
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: IRCINTRJ80535VC800512,2156-RJ80535VC800512
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RJ80535VC800512
Integrated Circuits (ICs) - Embedded - Microprocessors RJ80535VC800512
RISC MPU, 64-BIT, 800MHZ PBGA479

RISC MPU, 64-BIT, 800MHZ PBGA479

Supplier's Site
Microprocessors - RJ80535VC800512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RJ80535VC800512
Microprocessors RJ80535VC800512
Microprocessor IC -

Microprocessor IC -

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RJ80535VC800512 1199057-RJ80535VC800512 RJ80535VC800512 RJ80535VC800512
Product Name 800MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707CZKB4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details