Intel Corporation 1300MHz Embedded Microprocessor MPU RJ80535NC013512

Description
RISC Microprocessor, 64-Bit, 1300MHz, CMOS, PBGA479 Product overview: RJ80535NC013512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535NC013512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microprocessor, 64-Bit, 1300MHz, CMOS, PBGA479 Product overview: RJ80535NC013512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535NC013512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1300MHz Embedded Microprocessor MPU - 694-RJ80535NC013512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1300MHz Embedded Microprocessor MPU
694-RJ80535NC013512
1300MHz Embedded Microprocessor MPU 694-RJ80535NC013512
RISC Microprocessor, 64-Bit, 1300MHz, CMOS, PBGA479 Product overview: RJ80535NC013512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535NC013512 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 64-Bit, 1300MHz, CMOS, PBGA479 Product overview: RJ80535NC013512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535NC013512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1379671-RJ80535NC013512 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1379671-RJ80535NC013512
Integrated Circuits (ICs) - Embedded - Microprocessors 1379671-RJ80535NC013512
Win Source Part Number: 1379671-RJ80535NC013 512 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 100°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Intel® Celeron® Package: Bulk Product Status: Active Package / Case: 479-BGA Supplier Device Package: 479-PBGA (35x35) Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: Vendor Undefined Speed: 1.3GHz Core Processor: Intel® Celeron® D Processor 320 Number of Cores/Bus Width: 1 Core, 32-Bit Voltage - I/O: 1.356V

Win Source Part Number: 1379671-RJ80535NC013512
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: 100°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Intel® Celeron®
Package: Bulk
Product Status: Active
Package / Case: 479-BGA
Supplier Device Package: 479-PBGA (35x35)
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: Vendor Undefined
Speed: 1.3GHz
Core Processor: Intel® Celeron® D Processor 320
Number of Cores/Bus Width: 1 Core, 32-Bit
Voltage - I/O: 1.356V

Buy Now Datasheet
Microprocessors - RJ80535NC013512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RJ80535NC013512
Microprocessors RJ80535NC013512
Intel® Celeron® D Processor 320 Microprocessor IC Intel® Celeron® 1 Core, 32-Bit 1.3GHz 479-PBGA (35x35)

Intel® Celeron® D Processor 320 Microprocessor IC Intel® Celeron® 1 Core, 32-Bit 1.3GHz 479-PBGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RJ80535NC013512
Integrated Circuits (ICs) - Embedded - Microprocessors RJ80535NC013512
IC MPU INTEL CEL 1.3GHZ PBGA479

IC MPU INTEL CEL 1.3GHZ PBGA479

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RJ80535NC013512 1379671-RJ80535NC013512 RJ80535NC013512 RJ80535NC013512
Product Name 1300MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 64-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.3 1.356V
Operating Temperature 100 C (212 F) 100 C (212 F) 100 C (212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
16-bit 20MHz Embedded Microprocessor MPU - 694-A80C188XL20 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
Supply Voltage 5V
Operating Temperature 0 C (32 F)
View Details
2 suppliers