Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors RJ80535GC0251M

Description
Win Source Part Number: 1383322-RJ80535GC025 1M Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: Intel® Pentium® M Core Processor: Intel® Pentium® M Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.6GHz Graphics Acceleration: No Voltage - I/O: 956mV, 1.484V Package: Bulk Mounting Type: Surface Mount Package / Case: 479-BBGA, FCBGA Supplier Device Package: 479-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 53 pct. REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383322-RJ80535GC025 1M Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: Intel® Pentium® M Core Processor: Intel® Pentium® M Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.6GHz Graphics Acceleration: No Voltage - I/O: 956mV, 1.484V Package: Bulk Mounting Type: Surface Mount Package / Case: 479-BBGA, FCBGA Supplier Device Package: 479-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 53 pct. REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1383322-RJ80535GC0251M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1383322-RJ80535GC0251M
Integrated Circuits (ICs) - Embedded - Microprocessors 1383322-RJ80535GC0251M
Win Source Part Number: 1383322-RJ80535GC025 1M Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: Intel® Pentium® M Core Processor: Intel® Pentium® M Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.6GHz Graphics Acceleration: No Voltage - I/O: 956mV, 1.484V Package: Bulk Mounting Type: Surface Mount Package / Case: 479-BBGA, FCBGA Supplier Device Package: 479-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 53 pct. REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1 pcs

Win Source Part Number: 1383322-RJ80535GC0251M
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Series: Intel® Pentium® M
Core Processor: Intel® Pentium® M
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.6GHz
Graphics Acceleration: No
Voltage - I/O: 956mV, 1.484V
Package: Bulk
Mounting Type: Surface Mount
Package / Case: 479-BBGA, FCBGA
Supplier Device Package: 479-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 53 pct.
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Intel
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 1 pcs

Buy Now Datasheet
1600MHz Embedded Microprocessor MPU - 694-RJ80535GC0251M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1600MHz Embedded Microprocessor MPU
694-RJ80535GC0251M
1600MHz Embedded Microprocessor MPU 694-RJ80535GC0251M
RISC Microprocessor, 64-Bit, 1600MHz, CMOS, PBGA479 Product overview: RJ80535GC0251M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535GC0251M can be used for catalog matching and distributor lookup.

RISC Microprocessor, 64-Bit, 1600MHz, CMOS, PBGA479 Product overview: RJ80535GC0251M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535GC0251M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - RJ80535GC0251M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RJ80535GC0251M
Microprocessors RJ80535GC0251M
Intel® Pentium® M Microprocessor IC Intel® Pentium® M 1 Core, 32-Bit 1.6GHz 479-FCBGA (35x35)

Intel® Pentium® M Microprocessor IC Intel® Pentium® M 1 Core, 32-Bit 1.6GHz 479-FCBGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RJ80535GC0251M
Integrated Circuits (ICs) - Embedded - Microprocessors RJ80535GC0251M
IC MPU INTEL 1.6GHZ 479FCBGA

IC MPU INTEL 1.6GHZ 479FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1383322-RJ80535GC0251M 694-RJ80535GC0251M RJ80535GC0251M RJ80535GC0251M
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 1600MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 64-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 956mV, 1.484V
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X75D1G-I/4TB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details