Intel Corporation 32-bit 733MHz Embedded Microprocessor MPU RJ80530MZ733256

Description
Microprocessor, 32-Bit, 733MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80530MZ733256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 733MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 733MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530MZ733256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 32-Bit, 733MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80530MZ733256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 733MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 733MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530MZ733256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 733MHz Embedded Microprocessor MPU - 694-RJ80530MZ733256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 733MHz Embedded Microprocessor MPU
694-RJ80530MZ733256
32-bit 733MHz Embedded Microprocessor MPU 694-RJ80530MZ733256
Microprocessor, 32-Bit, 733MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80530MZ733256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 733MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 733MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530MZ733256 can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 733MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80530MZ733256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 733MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 733MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530MZ733256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RJ80530MZ733256
Integrated Circuits (ICs) - Embedded - Microprocessors RJ80530MZ733256
IC MPU 1 733MHZ 479FCBGA

IC MPU 1 733MHZ 479FCBGA

Supplier's Site
Microprocessors - RJ80530MZ733256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RJ80530MZ733256
Microprocessors RJ80530MZ733256
Mobile Intel® Celeron® Processor Microprocessor IC 1 1 Core, 32-Bit 733MHz 479-FCBGA (35x35)

Mobile Intel® Celeron® Processor Microprocessor IC 1 1 Core, 32-Bit 733MHz 479-FCBGA (35x35)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RJ80530MZ733256 RJ80530MZ733256 RJ80530MZ733256
Product Name 32-bit 733MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.15
Pin Count 479
Clock Speed 133 MHz 733 MHz 733 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - 150-SAM9X75D2GT-I/4TBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details