Intel Corporation 32-bit 800MHz Embedded Microprocessor MPU RJ80530KZ800512

Description
Microprocessor, 32-Bit, 800MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80530KZ800512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530KZ800512 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 32-Bit, 800MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80530KZ800512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530KZ800512 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ80530KZ800512 is a Low Voltage Intel Pentium III processor operating at 800 MHz with a 512 KB on-die L2 cache. It features a 133 MHz system bus frequency and operates at a low voltage of 1.15 V, making it suitable for power-sensitive applications. The processor utilizes a Dual Independent Bus architecture, which allows for a dedicated external system bus and a high-speed cache bus, enhancing overall performance. It supports advanced 32-bit applications and is binary compatible with previous Intel microprocessor generations. This processor is optimized for high-performance computing tasks, including web serving and communications applications. It includes features such as Internet Streaming SIMD Extensions for improved multimedia performance and power management capabilities with multiple low-power states. The microprocessor is packaged in a compact 479 µFCBGA format, facilitating small form factor designs and efficient heat dissipation. The RJ80530KZ800512 is also dual processor capable when paired with compatible chipsets, providing flexibility for system design.

Datasheet Summary
Powered by GS/AI

The RJ80530KZ800512 is a Low Voltage Intel Pentium III processor operating at 800 MHz with a 512 KB on-die L2 cache. It features a 133 MHz system bus frequency and operates at a low voltage of 1.15 V, making it suitable for power-sensitive applications. The processor utilizes a Dual Independent Bus architecture, which allows for a dedicated external system bus and a high-speed cache bus, enhancing overall performance. It supports advanced 32-bit applications and is binary compatible with previous Intel microprocessor generations. This processor is optimized for high-performance computing tasks, including web serving and communications applications. It includes features such as Internet Streaming SIMD Extensions for improved multimedia performance and power management capabilities with multiple low-power states. The microprocessor is packaged in a compact 479 µFCBGA format, facilitating small form factor designs and efficient heat dissipation. The RJ80530KZ800512 is also dual processor capable when paired with compatible chipsets, providing flexibility for system design.

Suppliers

Company
Product
Description
Supplier Links
32-bit 800MHz Embedded Microprocessor MPU - 694-RJ80530KZ800512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 800MHz Embedded Microprocessor MPU
694-RJ80530KZ800512
32-bit 800MHz Embedded Microprocessor MPU 694-RJ80530KZ800512
Microprocessor, 32-Bit, 800MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80530KZ800512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530KZ800512 can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 800MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80530KZ800512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530KZ800512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - RJ80530KZ800512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RJ80530KZ800512
Microprocessors RJ80530KZ800512
Intel® Pentium® III Processor Microprocessor IC 2 1 Core, 32-Bit 800MHz 479-PBGA (35x35)

Intel® Pentium® III Processor Microprocessor IC 2 1 Core, 32-Bit 800MHz 479-PBGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RJ80530KZ800512
Integrated Circuits (ICs) - Embedded - Microprocessors RJ80530KZ800512
IC MPU 2 800MHZ PBGA479

IC MPU 2 800MHZ PBGA479

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RJ80530KZ800512 RJ80530KZ800512 RJ80530KZ800512
Product Name 32-bit 800MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.15
Pin Count 479
Clock Speed 133 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 857 (2M Cache, 1.20 GHz) - 857 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details