Win Source Part Number: 955317-RH80536GC0252
Series: *
Categories: Embedded - Microprocessors
Microprocessor, 32-Bit, 1600MHz, CMOS, CPGA478, FLIP CHIP, PGA-478 Product overview: RH80536GC0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80536GC0252M can be used for catalog matching and distributor lookup.
IC MPU 725 1.6GHZ 478FCPGA
Intel® Pentium® M Processor 725 Microprocessor IC 725 1 Core, 32-Bit 1.6GHz 478-FCPGA (35x35)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 955317-RH80536GC0252M | 694-RH80536GC0252M | RH80536GC0252M | RH80536GC0252M |
| Product Name | Embedded - Embedded - Microprocessors - RH80536GC0252M | 32-bit 1600MHz Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.2 | |||
| Pin Count | 478 | |||
| Microprocessor Family | IntelR PentiumR M Processor 725 | Intel® Pentium® M Processor 725 |