Intel Corporation Embedded - Embedded - Microprocessors - RH80535NC013512 RH80535NC013512

Description
Win Source Part Number: 955159-RH80535NC0135 12 Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet
Description
Win Source Part Number: 955159-RH80535NC0135 12 Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RH80535NC013512 - 955159-RH80535NC013512 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RH80535NC013512
955159-RH80535NC013512
Embedded - Embedded - Microprocessors - RH80535NC013512 955159-RH80535NC013512
Win Source Part Number: 955159-RH80535NC0135 12 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955159-RH80535NC013512
Series: *
Categories: Embedded - Microprocessors

Buy Now
1300MHz Embedded Microprocessor MPU - 694-RH80535NC013512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1300MHz Embedded Microprocessor MPU
694-RH80535NC013512
1300MHz Embedded Microprocessor MPU 694-RH80535NC013512
RISC Microprocessor, 64-Bit, 1300MHz, CMOS, PPGA478 Product overview: RH80535NC013512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80535NC013512 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 64-Bit, 1300MHz, CMOS, PPGA478 Product overview: RH80535NC013512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80535NC013512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - RH80535NC013512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RH80535NC013512
Microprocessors RH80535NC013512
Intel® Celeron® D Processor 320 Microprocessor IC 320 1 Core, 32-Bit 1.3GHz 478-PPGA (35x35)

Intel® Celeron® D Processor 320 Microprocessor IC 320 1 Core, 32-Bit 1.3GHz 478-PPGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RH80535NC013512
Integrated Circuits (ICs) - Embedded - Microprocessors RH80535NC013512
IC MPU 320 1.3GHZ 478PPGA

IC MPU 320 1.3GHZ 478PPGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955159-RH80535NC013512 694-RH80535NC013512 RH80535NC013512 RH80535NC013512
Product Name Embedded - Embedded - Microprocessors - RH80535NC013512 1300MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 64-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.3
Microprocessor Family Intel® Celeron® D Processor 320 IntelR CeleronR D Processor 320
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details