Intel Corporation 1.2GHZ Embedded Microprocessor MPU RH80532NC009256

Description
IC MPU 1 1.2GHZ 478FCPGA Product overview: RH80532NC009256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80532NC009256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 1 1.2GHZ 478FCPGA Product overview: RH80532NC009256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80532NC009256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Embedded Microprocessor MPU - 694-RH80532NC009256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-RH80532NC009256
1.2GHZ Embedded Microprocessor MPU 694-RH80532NC009256
IC MPU 1 1.2GHZ 478FCPGA Product overview: RH80532NC009256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80532NC009256 can be used for catalog matching and distributor lookup.

IC MPU 1 1.2GHZ 478FCPGA Product overview: RH80532NC009256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80532NC009256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - RH80532NC009256 - 294839-RH80532NC009256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RH80532NC009256
294839-RH80532NC009256
Embedded - Embedded - Microprocessors - RH80532NC009256 294839-RH80532NC009256
Manufacturer: Intel Win Source Part Number: 294839-RH80532NC0092 56 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 294839-RH80532NC009256
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - RH80532NC009256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RH80532NC009256
Microprocessors RH80532NC009256
Mobile Intel® Celeron® Microprocessor IC 1 1 Core, 32-Bit 1.2GHz 478-FCPGA (35x35)

Mobile Intel® Celeron® Microprocessor IC 1 1 Core, 32-Bit 1.2GHz 478-FCPGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RH80532NC009256
Integrated Circuits (ICs) - Embedded - Microprocessors RH80532NC009256
IC MPU 1 1.2GHZ 478FCPGA

IC MPU 1 1.2GHZ 478FCPGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RH80532NC009256 294839-RH80532NC009256 RH80532NC009256 RH80532NC009256
Product Name 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - RH80532NC009256 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk Other; 478-BFCPGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Intel® Pentium® Processor 3560Y (2M Cache, 1.20 GHz) - 3560Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details
Microprocessors - AT91SAM9CN11-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
5 suppliers