Microprocessor, 32-Bit, 1700MHz, CMOS, CPGA478, MICRO, FCPGA-478 Product overview: RH80532GC029512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1700MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1700MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80532GC029512 can be used for catalog matching and distributor lookup.
Win Source Part Number: 955157-RH80532GC0295
Series: *
Categories: Embedded - Microprocessors
Mobile Intel® Pentium® 4 Processor - M Microprocessor IC 2 1 Core, 32-Bit 1.7GHz 478-FCPGA (35x35)
IC MPU 2 1.7GHZ 478FCPGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-RH80532GC029512 | 955157-RH80532GC029512 | RH80532GC029512 | RH80532GC029512 |
| Product Name | 32-bit 1700MHz Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - RH80532GC029512 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.3 | |||
| Pin Count | 478 | |||
| Clock Speed | 100 MHz | 1700 MHz | 1700 MHz |