Intel Corporation Memory IC and Storage Component RD38F1020C0ZBL0SB93

Description
IC FLASH RAM 32MIT PARAL 66SCSP Product overview: RD38F1020C0ZBL0SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD38F1020C0ZBL0S B93 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH RAM 32MIT PARAL 66SCSP Product overview: RD38F1020C0ZBL0SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD38F1020C0ZBL0S B93 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-RD38F1020C0ZBL0SB93 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RD38F1020C0ZBL0SB93
Memory IC and Storage Component 774-RD38F1020C0ZBL0SB93
IC FLASH RAM 32MIT PARAL 66SCSP Product overview: RD38F1020C0ZBL0SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD38F1020C0ZBL0S B93 can be used for catalog matching and distributor lookup.

IC FLASH RAM 32MIT PARAL 66SCSP Product overview: RD38F1020C0ZBL0SB93 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD38F1020C0ZBL0SB93 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - RD38F1020C0ZBL0SB93 - 793065-RD38F1020C0ZBL0SB93 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RD38F1020C0ZBL0SB93
793065-RD38F1020C0ZBL0SB93
Memory - Flash - RD38F1020C0ZBL0SB93 793065-RD38F1020C0ZBL0SB93
Manufacturer: Intel Win Source Part Number: 793065-RD38F1020C0ZB L0SB93 Packaging: Tray Operating Temperature Range: -25°C ~ 85°C (TC) Package: 66-LFBGA, CSPBGA Mounting: SMD Technology: FLASH, SRAM Operating Supply Voltage: 2.7 V ~ 3.3 V Memory Type: Non-Volatile Memory Size: 32Mbit Flash, 8Mbit RAM Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 66-SCSP (8x14) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 793065-RD38F1020C0ZBL0SB93
Packaging: Tray
Operating Temperature Range: -25°C ~ 85°C (TC)
Package: 66-LFBGA, CSPBGA
Mounting: SMD
Technology: FLASH, SRAM
Operating Supply Voltage: 2.7 V ~ 3.3 V
Memory Type: Non-Volatile
Memory Size: 32Mbit Flash, 8Mbit RAM
Access Time: 70ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH, RAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 66-SCSP (8x14)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 849856-ND - DigiKey
Thief River Falls, MN, United States
FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 70ns 66-SCSP (8x14)

FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 70ns 66-SCSP (8x14)

Buy Now Datasheet
Memory - RD38F1020C0ZBL0SB93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH, SRAM Memory IC 32Mbit (FLASH), 8Mbit (RAM) Parallel 70 ns 66-SCSP (8x14)

FLASH, SRAM Memory IC 32Mbit (FLASH), 8Mbit (RAM) Parallel 70 ns 66-SCSP (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - RD38F1020C0ZBL0SB93 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RD38F1020C0ZBL0SB93
Integrated Circuits (ICs) - Memory - Memory RD38F1020C0ZBL0SB93
IC FLASH RAM 32MBIT PAR 66SCSP

IC FLASH RAM 32MBIT PAR 66SCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-RD38F1020C0ZBL0SB93 793065-RD38F1020C0ZBL0SB93 849856-ND RD38F1020C0ZBL0SB93 RD38F1020C0ZBL0SB93
Product Name Memory IC and Storage Component Memory - Flash - RD38F1020C0ZBL0SB93 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile, , FLASH, RAM Flash; Non-Volatile Flash Flash; FLASH, RAM Flash; Non-Volatile, Volatile
Access Time 70 ns 70 ns 70 ns
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Cycle Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details