Intel Corporation Interface - Interface - Telecom - RCLXT16727FE RCLXT16727FE

Description
Manufacturer: Intel Win Source Part Number: 748576-RCLXT16727FE Manufacturer Homepage: www.intel.com Reference case: BGA Reference Date Code: 0714+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 748576-RCLXT16727FE Manufacturer Homepage: www.intel.com Reference case: BGA Reference Date Code: 0714+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - RCLXT16727FE - 748576-RCLXT16727FE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - RCLXT16727FE
748576-RCLXT16727FE
Interface - Interface - Telecom - RCLXT16727FE 748576-RCLXT16727FE
Manufacturer: Intel Win Source Part Number: 748576-RCLXT16727FE Manufacturer Homepage: www.intel.com Reference case: BGA Reference Date Code: 0714+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 748576-RCLXT16727FE
Manufacturer Homepage: www.intel.com
Reference case: BGA
Reference Date Code: 0714+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 755-RCLXT16727FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-RCLXT16727FE
Interface Transceiver IC 755-RCLXT16727FE
Telecom IC Product overview: RCLXT16727FE from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-RCLXT16727FE can be used for catalog matching and distributor lookup.

Telecom IC Product overview: RCLXT16727FE from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-RCLXT16727FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
RCLXT16727FE
Integrated Circuits (ICs) - Interface - Serializers, Deserializers RCLXT16727FE
TELECOM IC

TELECOM IC

Supplier's Site
Serializers, Deserializers - RCLXT16727FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
RCLXT16727FE
Serializers, Deserializers RCLXT16727FE
11.1Gbps Deserializer 16 Input 1 Output 142-BGA (10x10)

11.1Gbps Deserializer 16 Input 1 Output 142-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 748576-RCLXT16727FE 755-RCLXT16727FE RCLXT16727FE RCLXT16727FE
Product Name Interface - Interface - Telecom - RCLXT16727FE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897611 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD9929BBCZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers