Intel Corporation Memory - Flash - RC28F640K3C110 RC28F640K3C110

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030743-RC28F640K3C1 10 Packaging: Bulk Mounting: SMD (SMT) Frequency: 110 GHz Memory Type: FLASH Memory Size: 61 MB Interface: Parallel Access Time: 110 ns Categories: Flash Case / Package: BGA Alternative Parts (Cross-Reference): RC28F640K3C110RC28F6 40K3C-110; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030743-RC28F640K3C1 10 Packaging: Bulk Mounting: SMD (SMT) Frequency: 110 GHz Memory Type: FLASH Memory Size: 61 MB Interface: Parallel Access Time: 110 ns Categories: Flash Case / Package: BGA Alternative Parts (Cross-Reference): RC28F640K3C110RC28F6 40K3C-110; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RC28F640K3C110 - 1030743-RC28F640K3C110 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F640K3C110
1030743-RC28F640K3C110
Memory - Flash - RC28F640K3C110 1030743-RC28F640K3C110
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030743-RC28F640K3C1 10 Packaging: Bulk Mounting: SMD (SMT) Frequency: 110 GHz Memory Type: FLASH Memory Size: 61 MB Interface: Parallel Access Time: 110 ns Categories: Flash Case / Package: BGA Alternative Parts (Cross-Reference): RC28F640K3C110RC28F6 40K3C-110; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030743-RC28F640K3C110
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 110 GHz
Memory Type: FLASH
Memory Size: 61 MB
Interface: Parallel
Access Time: 110 ns
Categories: Flash
Case / Package: BGA
Alternative Parts (Cross-Reference): RC28F640K3C110RC28F640K3C-110;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
BGA Memory IC and Storage Component - 774-RC28F640K3C110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Memory IC and Storage Component
774-RC28F640K3C110
BGA Memory IC and Storage Component 774-RC28F640K3C110
Flash, 4MX16, 110ns, PBGA64, 1 MM PITCH, BGA-64 Product overview: RC28F640K3C110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640K3C110 can be used for catalog matching and distributor lookup.

Flash, 4MX16, 110ns, PBGA64, 1 MM PITCH, BGA-64 Product overview: RC28F640K3C110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640K3C110 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1030743-RC28F640K3C110 774-RC28F640K3C110
Product Name Memory - Flash - RC28F640K3C110 BGA Memory IC and Storage Component
Memory Category Flash; FLASH Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - Flash - CAT28F020H-12 - 914727-CAT28F020H-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers