Intel Corporation Memory IC and Storage Component RC28F160C3BA110

Description
IC Flash 16MBIT 110NS 64EASYBGA Product overview: RC28F160C3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3BA110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Flash 16MBIT 110NS 64EASYBGA Product overview: RC28F160C3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3BA110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-RC28F160C3BA110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F160C3BA110
Memory IC and Storage Component 774-RC28F160C3BA110
IC Flash 16MBIT 110NS 64EASYBGA Product overview: RC28F160C3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3BA110 can be used for catalog matching and distributor lookup.

IC Flash 16MBIT 110NS 64EASYBGA Product overview: RC28F160C3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3BA110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 121412-RC28F160C3BA110 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
121412-RC28F160C3BA110
Integrated Circuits(ICs) 121412-RC28F160C3BA110
Manufacturer: Intel Win Source Part Number: 121412-RC28F160C3BA1 10 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-TBGA Manufacturer Device Package: 64-EasyBGA (10x13) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: Advanced + Boot Block FLASH Memory Size: 16M (1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 121412-RC28F160C3BA110
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 110ns
Package: 64-TBGA
Manufacturer Device Package: 64-EasyBGA (10x13)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: Advanced + Boot Block FLASH
Memory Size: 16M (1M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-RC28F160C3BA110 121412-RC28F160C3BA110
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; FLASH, Flash; Advanced + Boot Block FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL116K0XMFA040 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - S25FL127SABBHIS00 - 892868-S25FL127SABBHIS00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers