Intel Corporation Embedded - Embedded - Microprocessors - RB80526RY850128 RB80526RY850128

Description
Win Source Part Number: 955215-RB80526RY8501 28 Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet
Description
Win Source Part Number: 955215-RB80526RY8501 28 Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RB80526RY850128 - 955215-RB80526RY850128 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RB80526RY850128
955215-RB80526RY850128
Embedded - Embedded - Microprocessors - RB80526RY850128 955215-RB80526RY850128
Win Source Part Number: 955215-RB80526RY8501 28 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955215-RB80526RY850128
Series: *
Categories: Embedded - Microprocessors

Buy Now
32-bit 850MHz Embedded Microprocessor MPU - 694-RB80526RY850128 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 850MHz Embedded Microprocessor MPU
694-RB80526RY850128
32-bit 850MHz Embedded Microprocessor MPU 694-RB80526RY850128
Microprocessor, 32-Bit, 850MHz, CMOS, CPGA370, FCPGA-370 Product overview: RB80526RY850128 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526RY850128 can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 850MHz, CMOS, CPGA370, FCPGA-370 Product overview: RB80526RY850128 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526RY850128 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - RB80526RY850128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RB80526RY850128
Microprocessors RB80526RY850128
Intel® Celeron® Microprocessor IC 1 1 Core, 32-Bit 850MHz 370-PPGA (49x49)

Intel® Celeron® Microprocessor IC 1 1 Core, 32-Bit 850MHz 370-PPGA (49x49)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RB80526RY850128
Integrated Circuits (ICs) - Embedded - Microprocessors RB80526RY850128
IC MPU 1 850MHZ 370PPGA

IC MPU 1 850MHZ 370PPGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955215-RB80526RY850128 694-RB80526RY850128 RB80526RY850128 RB80526RY850128
Product Name Embedded - Embedded - Microprocessors - RB80526RY850128 32-bit 850MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.7
Pin Count 370
Clock Speed 100 MHz 850 MHz 850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM29C116-1JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details