Intel Corporation Embedded - Embedded - Microprocessors - RB80526RX766128 RB80526RX766128

Description
Win Source Part Number: 955103-RB80526RX7661 28 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955103-RB80526RX7661 28 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RB80526RX766128 - 955103-RB80526RX766128 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RB80526RX766128
955103-RB80526RX766128
Embedded - Embedded - Microprocessors - RB80526RX766128 955103-RB80526RX766128
Win Source Part Number: 955103-RB80526RX7661 28 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955103-RB80526RX766128
Series: *
Categories: Embedded - Microprocessors

Buy Now
766A Embedded Microprocessor MPU - 694-RB80526RX766128 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
766A Embedded Microprocessor MPU
694-RB80526RX766128
766A Embedded Microprocessor MPU 694-RB80526RX766128
Celeron 766A (FC PGA) Product overview: RB80526RX766128 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 766A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 766A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526RX766128 can be used for catalog matching and distributor lookup.

Celeron 766A (FC PGA) Product overview: RB80526RX766128 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 766A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 766A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526RX766128 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955103-RB80526RX766128 694-RB80526RX766128
Product Name Embedded - Embedded - Microprocessors - RB80526RX766128 766A Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C186EB-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 84-LCC (J-Lead)
View Details
2 suppliers
AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details