Intel Corporation Embedded - Embedded - Microprocessors - RB80526PZ001256 RB80526PZ001256

Description
Manufacturer: Intel Win Source Part Number: 290544-RB80526PZ0012 56 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 290544-RB80526PZ0012 56 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RB80526PZ001256 - 290544-RB80526PZ001256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RB80526PZ001256
290544-RB80526PZ001256
Embedded - Embedded - Microprocessors - RB80526PZ001256 290544-RB80526PZ001256
Manufacturer: Intel Win Source Part Number: 290544-RB80526PZ0012 56 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 290544-RB80526PZ001256
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
32-bit 1000MHz Embedded Microprocessor MPU - 694-RB80526PZ001256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1000MHz Embedded Microprocessor MPU
694-RB80526PZ001256
32-bit 1000MHz Embedded Microprocessor MPU 694-RB80526PZ001256
Microprocessor, 32-Bit, 1000MHz, CMOS, CPGA370, FCPGA2-370 Product overview: RB80526PZ001256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526PZ001256 can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 1000MHz, CMOS, CPGA370, FCPGA2-370 Product overview: RB80526PZ001256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526PZ001256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RB80526PZ001256
Integrated Circuits (ICs) - Embedded - Microprocessors RB80526PZ001256
IC MPU INTEL PENT 1GHZ 370PPGA

IC MPU INTEL PENT 1GHZ 370PPGA

Supplier's Site
Microprocessors - RB80526PZ001256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RB80526PZ001256
Microprocessors RB80526PZ001256
Intel® Pentium® III Processor Microprocessor IC Intel® Pentium® III 1 Core, 32-Bit 1GHz 370-PPGA (49x49)

Intel® Pentium® III Processor Microprocessor IC Intel® Pentium® III 1 Core, 32-Bit 1GHz 370-PPGA (49x49)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 290544-RB80526PZ001256 694-RB80526PZ001256 RB80526PZ001256 RB80526PZ001256
Product Name Embedded - Embedded - Microprocessors - RB80526PZ001256 32-bit 1000MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.475
Pin Count 370
Clock Speed 133 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA725AGGABCQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details