Intel Corporation 16-bit 25MHz Embedded Microprocessor MPU R80C186XL25

Description
Microprocessor, 16-Bit, 25MHz, CMOS, CQCC68, CERAMIC, LCC-68 Product overview: R80C186XL25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80C186XL25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 16-Bit, 25MHz, CMOS, CQCC68, CERAMIC, LCC-68 Product overview: R80C186XL25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80C186XL25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 25MHz Embedded Microprocessor MPU - 694-R80C186XL25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz Embedded Microprocessor MPU
694-R80C186XL25
16-bit 25MHz Embedded Microprocessor MPU 694-R80C186XL25
Microprocessor, 16-Bit, 25MHz, CMOS, CQCC68, CERAMIC, LCC-68 Product overview: R80C186XL25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80C186XL25 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 25MHz, CMOS, CQCC68, CERAMIC, LCC-68 Product overview: R80C186XL25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80C186XL25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - R80C186XL25 - 996456-R80C186XL25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R80C186XL25
996456-R80C186XL25
Embedded - Embedded - Microprocessors - R80C186XL25 996456-R80C186XL25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996456-R80C186XL25 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Number of Pins: 68 Categories: Embedded - Microprocessors Case / Package: PLCC Max Frequency: 25 MHz Alternative Parts (Cross-Reference): R80C186XL25R80C186XL -25; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996456-R80C186XL25
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Number of Pins: 68
Categories: Embedded - Microprocessors
Case / Package: PLCC
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): R80C186XL25R80C186XL-25;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-R80C186XL25 996456-R80C186XL25
Product Name 16-bit 25MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - R80C186XL25
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Pentium® Processor 1405 v2 (6M Cache, 1.40 GHz) - 1405V2 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details