Intel Corporation 20MHZ Embedded Microprocessor MPU QU80C188EC20

Description
IC Mpu I186 20MHZ 100QFP Product overview: QU80C188EC20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80C188EC20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Mpu I186 20MHZ 100QFP Product overview: QU80C188EC20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80C188EC20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20MHZ Embedded Microprocessor MPU - 694-QU80C188EC20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-QU80C188EC20
20MHZ Embedded Microprocessor MPU 694-QU80C188EC20
IC Mpu I186 20MHZ 100QFP Product overview: QU80C188EC20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80C188EC20 can be used for catalog matching and distributor lookup.

IC Mpu I186 20MHZ 100QFP Product overview: QU80C188EC20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80C188EC20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - QU80C188EC20 - 1023409-QU80C188EC20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - QU80C188EC20
1023409-QU80C188EC20
Embedded - Embedded - Microprocessors - QU80C188EC20 1023409-QU80C188EC20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023409-QU80C188EC20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): QU80C188EC20QU80C188 EC-20; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023409-QU80C188EC20
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Number of Pins: 100
Categories: Embedded - Microprocessors
Case / Package: QFP
Alternative Parts (Cross-Reference): QU80C188EC20QU80C188EC-20;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-QU80C188EC20 1023409-QU80C188EC20
Product Name 20MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - QU80C188EC20
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D44A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
AM3505 Sitara Processor - AM3505AZCNC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D28A-CNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A5
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers