Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023056-QU80386SXTA3
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 33 MHz
Operating Supply Voltage: 5 V
Number of Pins: 100
Categories: Embedded - Microprocessors
Case / Package: PQFP
Max Frequency: 33 MHz
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
IC MPU I386 33MHZ 100QFP Product overview: QU80386SXTA33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80386SXTA33 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1023056-QU80386SXTA33 | 694-QU80386SXTA33 |
| Product Name | Embedded - Embedded - Microprocessors - QU80386SXTA33 | 33MHZ Embedded Microprocessor MPU |
| Package Type | QFP; Other; PQFP | Other; PQFP |