Intel Corporation Interface - Interface - Specialized - QG82945GC SLB86 QG82945GC SLB86

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003765-QG82945GC SLB86 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 1202 Width: 34 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): QG82945GC SLB86QG82945GC S LB86; QG82945GC-SLB86; QG82945GCSLB86; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 99 °C RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003765-QG82945GC SLB86 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 1202 Width: 34 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): QG82945GC SLB86QG82945GC S LB86; QG82945GC-SLB86; QG82945GCSLB86; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 99 °C RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - QG82945GC SLB86 - 1003765-QG82945GC SLB86 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - QG82945GC SLB86
1003765-QG82945GC SLB86
Interface - Interface - Specialized - QG82945GC SLB86 1003765-QG82945GC SLB86
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003765-QG82945GC SLB86 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 1202 Width: 34 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): QG82945GC SLB86QG82945GC S LB86; QG82945GC-SLB86; QG82945GCSLB86; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 99 °C RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003765-QG82945GC SLB86
Length: 34 mm
Mounting: SMD (SMT)
Memory Type: DDR2
Memory Size: 2 GB
Number of Pins: 1202
Width: 34 mm
Categories: Interface - Specialized
Case / Package: FCBGA
Alternative Parts (Cross-Reference): QG82945GC SLB86QG82945GC S LB86; QG82945GC-SLB86; QG82945GCSLB86;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 99 °C
RoHS: Compliant
Radiation Hardening: No

Buy Now
Interface Transceiver IC - 754-QG82945GC SLB86 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-QG82945GC SLB86
Interface Transceiver IC 754-QG82945GC SLB86
Contact for details Product overview: QG82945GC SLB86 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-QG82945GC SLB86 can be used for catalog matching and distributor lookup.

Contact for details Product overview: QG82945GC SLB86 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-QG82945GC SLB86 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1003765-QG82945GC SLB86 754-QG82945GC SLB86
Product Name Interface - Interface - Specialized - QG82945GC SLB86 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data