Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007841-QG5100MCH SLARL
Length: 42.5 mm
Mounting: SMD (SMT)
Memory Type: DDR2
Memory Size: 48 GB
Number of Pins: 1432
Width: 38.5 mm
Categories: Interface - Specialized
Case / Package: FCBGA
Alternative Parts (Cross-Reference): QG5100MCH SLARLQG5100MCH S LARL; QG5100MCH.SLARL; QG5100MCH/SLARL; QG5100MCHSLARL;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Radiation Hardening: No
Memory Controller Hub 1432-Pin FC-BGA Product overview: QG5100MCH SLARL from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-QG5100MCH SLARL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1007841-QG5100MCH SLARL | 754-QG5100MCH SLARL |
| Product Name | Interface - Interface - Specialized - QG5100MCH SLARL | BGA Interface Transceiver IC |
| Device Type | Sensor Interface; Storage Interface | Transceiver |