Intel Corporation Integrated Circuits (ICs) - Interface - Controllers QE82527

Description
Win Source Part Number: 984561-QE82527 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Bulk Standard Package: 1 Function: Controller Current - Supply: 50mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-QFP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Intel Other Names: REIQE82527,2156-QE82 527 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 984561-QE82527 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Bulk Standard Package: 1 Function: Controller Current - Supply: 50mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-QFP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Intel Other Names: REIQE82527,2156-QE82 527 RoHS Status: Not applicable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QE82527 from Quarktwin Technology Ltd. is a serial communications controller designed to support the Controller Area Network (CAN) protocol, specifically adhering to CAN Specification 2.0. It is capable of handling both standard and extended data and remote frames. The device features a programmable global mask for message identifiers and supports 15 message objects with an 8-byte data length, including 14 transmit/receive buffers and one receive buffer with a programmable mask. This controller offers a flexible CPU interface, accommodating 8-bit and 16-bit multiplexed modes, as well as non-multiplexed synchronous and asynchronous modes. It also includes a serial interface mode. Key features include a programmable bit rate, a configurable clock output, and a flexible interrupt structure. Additionally, it provides two 8-bit bidirectional I/O ports and is housed in a 44-lead PLCC package, ensuring pinout compatibility with the 82526 model. Engineers considering the QE82527 should note that the specifications are subject to change, and it is advisable to verify the latest datasheet before finalizing any design.

Datasheet Summary
Powered by GS/AI

The QE82527 from Quarktwin Technology Ltd. is a serial communications controller designed to support the Controller Area Network (CAN) protocol, specifically adhering to CAN Specification 2.0. It is capable of handling both standard and extended data and remote frames. The device features a programmable global mask for message identifiers and supports 15 message objects with an 8-byte data length, including 14 transmit/receive buffers and one receive buffer with a programmable mask. This controller offers a flexible CPU interface, accommodating 8-bit and 16-bit multiplexed modes, as well as non-multiplexed synchronous and asynchronous modes. It also includes a serial interface mode. Key features include a programmable bit rate, a configurable clock output, and a flexible interrupt structure. Additionally, it provides two 8-bit bidirectional I/O ports and is housed in a 44-lead PLCC package, ensuring pinout compatibility with the 82526 model. Engineers considering the QE82527 should note that the specifications are subject to change, and it is advisable to verify the latest datasheet before finalizing any design.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 984561-QE82527 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
984561-QE82527
Integrated Circuits (ICs) - Interface - Controllers 984561-QE82527
Win Source Part Number: 984561-QE82527 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Bulk Standard Package: 1 Function: Controller Current - Supply: 50mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-QFP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Intel Other Names: REIQE82527,2156-QE82 527 RoHS Status: Not applicable

Win Source Part Number: 984561-QE82527
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Bulk
Standard Package: 1
Function: Controller
Current - Supply: 50mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 44-QFP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: REIQE82527,2156-QE82527
RoHS Status: Not applicable

Buy Now Datasheet
Controllers - QE82527 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
QE82527
Controllers QE82527
Controller Interface

Controller Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 984561-QE82527 QE82527
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers
Line Interface ICs - 1899169 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details