Intel Corporation 1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU PRIXP422BB

Description
Network Proc 1.3V/3.3V 266MHz 492-Pin BGA Product overview: PRIXP422BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 266MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 266MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP422BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 1.3V/3.3V 266MHz 492-Pin BGA Product overview: PRIXP422BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 266MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 266MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP422BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU - 694-PRIXP422BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU
694-PRIXP422BB
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU 694-PRIXP422BB
Network Proc 1.3V/3.3V 266MHz 492-Pin BGA Product overview: PRIXP422BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 266MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 266MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP422BB can be used for catalog matching and distributor lookup.

Network Proc 1.3V/3.3V 266MHz 492-Pin BGA Product overview: PRIXP422BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 266MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 266MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP422BB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - PRIXP422BB - 062041-PRIXP422BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PRIXP422BB
062041-PRIXP422BB
Embedded - Embedded - Microprocessors - PRIXP422BB 062041-PRIXP422BB
Manufacturer: Intel Win Source Part Number: 062041-PRIXP422BB Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 062041-PRIXP422BB
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - PRIXP422BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PRIXP422BB
Microprocessors PRIXP422BB
Xscale Microprocessor IC - 1 Core, 32-Bit 266MHz 492-BGA (35x35)

Xscale Microprocessor IC - 1 Core, 32-Bit 266MHz 492-BGA (35x35)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-PRIXP422BB 062041-PRIXP422BB PRIXP422BB
Product Name 1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - PRIXP422BB Microprocessors
Package Type Other; BGA BGA; Other; 492-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDDEAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FBO5-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details