Intel Corporation 16-bit 12MHz Embedded Microprocessor MPU A80C188XL12

Description
Microprocessor, 16-Bit, 12MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: A80C188XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C188XL12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 16-Bit, 12MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: A80C188XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C188XL12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 12MHz Embedded Microprocessor MPU - 694-A80C188XL12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 12MHz Embedded Microprocessor MPU
694-A80C188XL12
16-bit 12MHz Embedded Microprocessor MPU 694-A80C188XL12
Microprocessor, 16-Bit, 12MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: A80C188XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C188XL12 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 12MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: A80C188XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C188XL12 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - A80C188XL12 - 1042321-A80C188XL12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80C188XL12
1042321-A80C188XL12
Embedded - Embedded - Microprocessors - A80C188XL12 1042321-A80C188XL12
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042321-A80C188XL12 Packaging: Bulk Frequency: 12 MHz Access Time: 12 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80C188XL12A80C188XL -12; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042321-A80C188XL12
Packaging: Bulk
Frequency: 12 MHz
Access Time: 12 µs
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): A80C188XL12A80C188XL-12;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-A80C188XL12 1042321-A80C188XL12
Product Name 16-bit 12MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - A80C188XL12
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded - Microprocessors - AM4378BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 957 (2M Cache, 1.20 GHz) - 957 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details