Intel Corporation Integrated Circuits (ICs) - Interface - Telecom PEF4264VV2.1

Description
Win Source Part Number: 1180403-PEF4264VV2.1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Function: Subscriber Line Interface Circuit Interface: IOM-2, PCM Current - Supply: 2.6mA Voltage - Supply: 3.15V ~ 5.5V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-24 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PEF4264VV21; Fake Threat In the Open Market: 56 pct. HTSUS: 0000.00.0000 Mfr: Lantiq Other Names: 2156-PEF4264VV2.1,LA NINFPEF4264VV2.1
Request a Quote Datasheet
Description
Win Source Part Number: 1180403-PEF4264VV2.1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Function: Subscriber Line Interface Circuit Interface: IOM-2, PCM Current - Supply: 2.6mA Voltage - Supply: 3.15V ~ 5.5V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-24 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PEF4264VV21; Fake Threat In the Open Market: 56 pct. HTSUS: 0000.00.0000 Mfr: Lantiq Other Names: 2156-PEF4264VV2.1,LA NINFPEF4264VV2.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1180403-PEF4264VV2.1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1180403-PEF4264VV2.1
Integrated Circuits (ICs) - Interface - Telecom 1180403-PEF4264VV2.1
Win Source Part Number: 1180403-PEF4264VV2.1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Function: Subscriber Line Interface Circuit Interface: IOM-2, PCM Current - Supply: 2.6mA Voltage - Supply: 3.15V ~ 5.5V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-24 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PEF4264VV21; Fake Threat In the Open Market: 56 pct. HTSUS: 0000.00.0000 Mfr: Lantiq Other Names: 2156-PEF4264VV2.1,LA NINFPEF4264VV2.1

Win Source Part Number: 1180403-PEF4264VV2.1
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Function: Subscriber Line Interface Circuit
Interface: IOM-2, PCM
Current - Supply: 2.6mA
Voltage - Supply: 3.15V ~ 5.5V
Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-20-24
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): PEF4264VV21;
Fake Threat In the Open Market: 56 pct.
HTSUS: 0000.00.0000
Mfr: Lantiq
Other Names: 2156-PEF4264VV2.1,LANINFPEF4264VV2.1

Buy Now Datasheet
Telecom - PEF4264VV2.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Circuit PG-DSO-20-24

Telecom IC Subscriber Line Interface Circuit PG-DSO-20-24

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1180403-PEF4264VV2.1 PEF4264VV2.1
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Supply Voltage Other; 3.15V ~ 5.5V Other; 3.15V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details