PEF4264-2TV2.1 -- TELECOM
Intel Corporation
Telecom
PEF4264-2TV2.1
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PEF4264-2TV2.1 |
|
Product Name
|
Telecom |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 5.25V
Package Type
Tube
View Details
4 suppliers
Device Type
Front End
Package Type
40-VFQFN Exposed Pad
Pins
40 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details