Intel Corporation Interface - Interface - CODECs - PEF31002VTV11 S LL7M PEF31002VTV11 S LL7M

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166497-PEF31002VTV1 1 S LL7M Categories: Interface - CODECs Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166497-PEF31002VTV1 1 S LL7M Categories: Interface - CODECs Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PEF31002VTV11 S LL7M - 1166497-PEF31002VTV11 S LL7M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PEF31002VTV11 S LL7M
1166497-PEF31002VTV11 S LL7M
Interface - Interface - CODECs - PEF31002VTV11 S LL7M 1166497-PEF31002VTV11 S LL7M
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166497-PEF31002VTV1 1 S LL7M Categories: Interface - CODECs Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166497-PEF31002VTV11 S LL7M
Categories: Interface - CODECs
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 716-PEF31002VTV11 S LL7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-PEF31002VTV11 S LL7M
Interface Transceiver IC 716-PEF31002VTV11 S LL7M
The DUSLIC-XC2 Line Interface Solution Combines Analog CODEC and High Voltage SLICs in a Single Package Product overview: PEF31002VTV11 S LL7M from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PEF31002VTV11 S LL7M can be used for catalog matching and distributor lookup.

The DUSLIC-XC2 Line Interface Solution Combines Analog CODEC and High Voltage SLICs in a Single Package Product overview: PEF31002VTV11 S LL7M from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PEF31002VTV11 S LL7M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1166497-PEF31002VTV11 S LL7M 716-PEF31002VTV11 S LL7M
Product Name Interface - Interface - CODECs - PEF31002VTV11 S LL7M Interface Transceiver IC
Device Type Sensor Interface; Storage Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Interface - Controllers - ADM6926ABT1 - 128966-ADM6926ABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9944KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details