Intel Corporation Ethernet Interface - PCI347AT4 S LJGK PCI347AT4 S LJGK

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231238-PCI347AT4 S LJGK Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Number of Pins: 196 Categories: Ethernet Interface Case / Package: TFBGA Alternative Parts (Cross-Reference): PCI347AT4 SLJGK; PCI347AT4/SLJGK; PCI347AT4SLJGK; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 3.13 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231238-PCI347AT4 S LJGK Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Number of Pins: 196 Categories: Ethernet Interface Case / Package: TFBGA Alternative Parts (Cross-Reference): PCI347AT4 SLJGK; PCI347AT4/SLJGK; PCI347AT4SLJGK; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 3.13 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - PCI347AT4 S LJGK - 1231238-PCI347AT4 S LJGK - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - PCI347AT4 S LJGK
1231238-PCI347AT4 S LJGK
Ethernet Interface - PCI347AT4 S LJGK 1231238-PCI347AT4 S LJGK
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231238-PCI347AT4 S LJGK Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Number of Pins: 196 Categories: Ethernet Interface Case / Package: TFBGA Alternative Parts (Cross-Reference): PCI347AT4 SLJGK; PCI347AT4/SLJGK; PCI347AT4SLJGK; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 3.13 V Max Operating Temperature: 70 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231238-PCI347AT4 S LJGK
Operating Supply Voltage: 3.3 V
Data Rate: 1 Gbps
Number of Pins: 196
Categories: Ethernet Interface
Case / Package: TFBGA
Alternative Parts (Cross-Reference): PCI347AT4 SLJGK; PCI347AT4/SLJGK; PCI347AT4SLJGK;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.47 V
Min Supply Voltage: 3.13 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1231238-PCI347AT4 S LJGK
Product Name Ethernet Interface - PCI347AT4 S LJGK
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 3.3 V
Data Rate 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Universal Bus Functions - 1727-74ALVCH162601DGG:1CT-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Line Interface ICs - 1913513 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details