Intel Corporation Ethernet Interface - PC82573L SL8JD PC82573L SL8JD

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020841-PC82573L SL8JD Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Pins: 196 Categories: Ethernet Interface Case / Package: TFBGA Alternative Parts (Cross-Reference): PC82573L SL8JDPC82573L S L8JD; PC82573L/SL8JD; PC82573LSL8JD; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 1.35 W Max Supply Voltage: 3.6 V Min Supply Voltage: 1.14 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020841-PC82573L SL8JD Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Pins: 196 Categories: Ethernet Interface Case / Package: TFBGA Alternative Parts (Cross-Reference): PC82573L SL8JDPC82573L S L8JD; PC82573L/SL8JD; PC82573LSL8JD; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 1.35 W Max Supply Voltage: 3.6 V Min Supply Voltage: 1.14 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - PC82573L SL8JD - 1020841-PC82573L SL8JD - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - PC82573L SL8JD
1020841-PC82573L SL8JD
Ethernet Interface - PC82573L SL8JD 1020841-PC82573L SL8JD
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020841-PC82573L SL8JD Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Pins: 196 Categories: Ethernet Interface Case / Package: TFBGA Alternative Parts (Cross-Reference): PC82573L SL8JDPC82573L S L8JD; PC82573L/SL8JD; PC82573LSL8JD; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 1.35 W Max Supply Voltage: 3.6 V Min Supply Voltage: 1.14 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020841-PC82573L SL8JD
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Interface: PCIe
Number of Pins: 196
Categories: Ethernet Interface
Case / Package: TFBGA
Alternative Parts (Cross-Reference): PC82573L SL8JDPC82573L S L8JD; PC82573L/SL8JD; PC82573LSL8JD;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 1.35 W
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.14 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1020841-PC82573L SL8JD
Product Name Ethernet Interface - PC82573L SL8JD
Device Type Sensor Interface; Storage Interface
Features RoHS
Data Rate 1.00E6 kbps
Pd 1350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers