Intel Corporation Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - P8251A P8251A

Description
Manufacturer: Intel Win Source Part Number: 266827-P8251A Family Name: 8251A Alternative Parts (Cross-Reference): ST78C34CJ44-F; ST78C34CJ44TR-F; ST78C34CP40; ST78C34CP40-F; Introduction Date: November 01, 1986 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 266827-P8251A Family Name: 8251A Alternative Parts (Cross-Reference): ST78C34CJ44-F; ST78C34CJ44TR-F; ST78C34CP40; ST78C34CP40-F; Introduction Date: November 01, 1986 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - P8251A - 266827-P8251A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - P8251A
266827-P8251A
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - P8251A 266827-P8251A
Manufacturer: Intel Win Source Part Number: 266827-P8251A Family Name: 8251A Alternative Parts (Cross-Reference): ST78C34CJ44-F; ST78C34CJ44TR-F; ST78C34CP40; ST78C34CP40-F; Introduction Date: November 01, 1986 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 266827-P8251A
Family Name: 8251A
Alternative Parts (Cross-Reference): ST78C34CJ44-F; ST78C34CJ44TR-F; ST78C34CP40; ST78C34CP40-F;
Introduction Date: November 01, 1986
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 266827-P8251A
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - P8251A
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3010-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers