Intel Corporation Embedded - Embedded - Microprocessors - P80862 P80862

Description
Manufacturer: Intel Win Source Part Number: 266729-P80862 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 266729-P80862 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P80862 - 266729-P80862 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P80862
266729-P80862
Embedded - Embedded - Microprocessors - P80862 266729-P80862
Manufacturer: Intel Win Source Part Number: 266729-P80862 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 266729-P80862
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
8MHZ Embedded Microprocessor MPU - 694-P80862 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MHZ Embedded Microprocessor MPU
694-P80862
8MHZ Embedded Microprocessor MPU 694-P80862
IC MPU IAPX86 8MHZ 40DIP Product overview: P80862 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P80862 can be used for catalog matching and distributor lookup.

IC MPU IAPX86 8MHZ 40DIP Product overview: P80862 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P80862 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - P80862 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P80862
Microprocessors P80862
8086 Microprocessor IC iAPX86® 1 Core, 16-Bit 8MHz 40-DIP

8086 Microprocessor IC iAPX86® 1 Core, 16-Bit 8MHz 40-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 266729-P80862 694-P80862 P80862
Product Name Embedded - Embedded - Microprocessors - P80862 8MHZ Embedded Microprocessor MPU Microprocessors
Package Type Other; Bulk DIP; Other; 40-DIP
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - AM3703CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 857 (2M Cache, 1.20 GHz) - 857 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details