Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors NU80579EZ009C

Description
Win Source Part Number: 1383080-NU80579EZ009 C Category: Integrated Circuits (ICs)>Embedded>Micro processors Core Processor: Intel® EP80579 Integrated Processor Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) SATA: SATA (2) USB: USB 2.0 (2) Package: Tray Additional Interfaces: PCI, UART Standard Package: 5 pcs Mounting Type: Surface Mount Package / Case: 1088-BGA, FCBGA Supplier Device Package: 1088-FCBGA (37.5x37.5) Temperature Range - Operating: 95°C (TC) ECCN: 3A991A1 Fake Threat In the Open Market: 45 pct. REACH Status: REACH info available upon request HTSUS: 8542.31.0000 Mfr: Intel Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383080-NU80579EZ009 C Category: Integrated Circuits (ICs)>Embedded>Micro processors Core Processor: Intel® EP80579 Integrated Processor Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) SATA: SATA (2) USB: USB 2.0 (2) Package: Tray Additional Interfaces: PCI, UART Standard Package: 5 pcs Mounting Type: Surface Mount Package / Case: 1088-BGA, FCBGA Supplier Device Package: 1088-FCBGA (37.5x37.5) Temperature Range - Operating: 95°C (TC) ECCN: 3A991A1 Fake Threat In the Open Market: 45 pct. REACH Status: REACH info available upon request HTSUS: 8542.31.0000 Mfr: Intel Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1383080-NU80579EZ009C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1383080-NU80579EZ009C
Integrated Circuits (ICs) - Embedded - Microprocessors 1383080-NU80579EZ009C
Win Source Part Number: 1383080-NU80579EZ009 C Category: Integrated Circuits (ICs)>Embedded>Micro processors Core Processor: Intel® EP80579 Integrated Processor Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) SATA: SATA (2) USB: USB 2.0 (2) Package: Tray Additional Interfaces: PCI, UART Standard Package: 5 pcs Mounting Type: Surface Mount Package / Case: 1088-BGA, FCBGA Supplier Device Package: 1088-FCBGA (37.5x37.5) Temperature Range - Operating: 95°C (TC) ECCN: 3A991A1 Fake Threat In the Open Market: 45 pct. REACH Status: REACH info available upon request HTSUS: 8542.31.0000 Mfr: Intel Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383080-NU80579EZ009C
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Core Processor: Intel® EP80579 Integrated Processor
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.2GHz
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (1)
SATA: SATA (2)
USB: USB 2.0 (2)
Package: Tray
Additional Interfaces: PCI, UART
Standard Package: 5 pcs
Mounting Type: Surface Mount
Package / Case: 1088-BGA, FCBGA
Supplier Device Package: 1088-FCBGA (37.5x37.5)
Temperature Range - Operating: 95°C (TC)
ECCN: 3A991A1
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH info available upon request
HTSUS: 8542.31.0000
Mfr: Intel
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-NU80579EZ009C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-NU80579EZ009C
Embedded Microprocessor MPU 694-NU80579EZ009C
MULTIFUNCTION PERIPHERAL Product overview: NU80579EZ009C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NU80579EZ009C can be used for catalog matching and distributor lookup.

MULTIFUNCTION PERIPHERAL Product overview: NU80579EZ009C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NU80579EZ009C can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - NU80579EZ009C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NU80579EZ009C
Microprocessors NU80579EZ009C
Intel® EP80579 Integrated Processor Microprocessor IC - 1 Core, 32-Bit 1.2GHz 1088-FCBGA (37.5x37.5)

Intel® EP80579 Integrated Processor Microprocessor IC - 1 Core, 32-Bit 1.2GHz 1088-FCBGA (37.5x37.5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NU80579EZ009C
Integrated Circuits (ICs) - Embedded - Microprocessors NU80579EZ009C
INTEL EP80579 INTEGRATED PROCESS

INTEL EP80579 INTEGRATED PROCESS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1383080-NU80579EZ009C 694-NU80579EZ009C NU80579EZ009C NU80579EZ009C
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details