Intel Corporation 32-bit Embedded Microprocessor MPU NT80960JA3V332

Description
RISC Microprocessor, 32-Bit, CMOS, PQFP132 Product overview: NT80960JA3V332 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80960JA3V332 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 32-Bit, CMOS, PQFP132 Product overview: NT80960JA3V332 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80960JA3V332 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit Embedded Microprocessor MPU - 694-NT80960JA3V332 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microprocessor MPU
694-NT80960JA3V332
32-bit Embedded Microprocessor MPU 694-NT80960JA3V332
RISC Microprocessor, 32-Bit, CMOS, PQFP132 Product overview: NT80960JA3V332 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80960JA3V332 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, CMOS, PQFP132 Product overview: NT80960JA3V332 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80960JA3V332 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - NT80960JA3V332 - 968092-NT80960JA3V332 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NT80960JA3V332
968092-NT80960JA3V332
Embedded - Embedded - Microprocessors - NT80960JA3V332 968092-NT80960JA3V332
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968092-NT80960JA3V33 2 Packaging: Bulk Voltage: 3 V Mounting: SMD (SMT) Frequency: 33 MHz Operating Supply Voltage: 3.3 V Number of Pins: 132 Categories: Embedded - Microprocessors Case / Package: PQFP Max Frequency: 33 MHz Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968092-NT80960JA3V332
Packaging: Bulk
Voltage: 3 V
Mounting: SMD (SMT)
Frequency: 33 MHz
Operating Supply Voltage: 3.3 V
Number of Pins: 132
Categories: Embedded - Microprocessors
Case / Package: PQFP
Max Frequency: 33 MHz
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542310000
Max Supply Voltage: 3.45 V
Min Supply Voltage: 3.15 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-NT80960JA3V332 968092-NT80960JA3V332
Product Name 32-bit Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - NT80960JA3V332
Architecture RISC RISC
Data Bus 32-Bit
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded - Microprocessors - BSC9131NXE1KHKB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details