Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093315-NSK70725APED
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1.168 Mbps
Number of Pins: 44
Categories: OEM Parts(M-N)
Case / Package: PLCC
Operating Supply Current: 80 mA
Alternative Parts (Cross-Reference): NSK70725APED1NSK7072
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093315-NSK70725APED1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NSK70725APED1 |